C&K Components Switches -Tactile Switches KSJ0V411

Description
Manufacturer: C&K Category: Switches -Tactile Switches Series: KSJ Package: Bulk Operating Temperature: -40°C ~ 90°C Mounting Type: Through Hole, Right Angle Switch Function: Off-Mom Base Product Number: KSJ0V4 Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: C&K Category: Switches -Tactile Switches Series: KSJ Package: Bulk Operating Temperature: -40°C ~ 90°C Mounting Type: Through Hole, Right Angle Switch Function: Off-Mom Base Product Number: KSJ0V4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: C&K Category: Switches -Tactile Switches Series: KSJ Package: Bulk Operating Temperature: -40°C ~ 90°C Mounting Type: Through Hole, Right Angle Switch Function: Off-Mom Base Product Number: KSJ0V4 Product Status: Obsolete

Manufacturer: C&K
Category: Switches -Tactile Switches
Series: KSJ
Package: Bulk
Operating Temperature: -40°C ~ 90°C
Mounting Type: Through Hole, Right Angle
Switch Function: Off-Mom
Base Product Number: KSJ0V4
Product Status: Obsolete

Buy Now Datasheet
Tactile Switches - 401-1091-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1091-ND
Tactile Switches 401-1091-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
KSJ0V411
Switches - Tactile Switches KSJ0V411
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1091-ND KSJ0V411
Product Name Switches -Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Spherical Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.00mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-4EF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 2331409-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers