C&K Components Tactile Switches KSR233G LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10283TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10283TR-ND
Tactile Switches CKN10283TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10283CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10283CT-ND
Tactile Switches CKN10283CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10283DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10283DKR-ND
Tactile Switches CKN10283DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.01A/ 32Vdc, 300Gf, Smd; Product Range C&k Components - 35AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A/ 32Vdc, 300Gf, Smd; Product Range C&k Components
35AH1264
Tactile Switch, 0.01A/ 32Vdc, 300Gf, Smd; Product Range C&k Components 35AH1264
TACTILE SWITCH, 0.01A/ 32VDC, 300GF, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A/ 32VDC, 300GF, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:10mA at 32VDC; IP Rating:IP50 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10283TR-ND CKN10283CT-ND 35AH1264
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.01A/ 32Vdc, 300Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.80mm 6.00mm x 3.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-A-J22AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers