Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead
SWITCH TACTILE SPST-NO 0.05A 12V
Pushbutton Switches 50mA 12VDC F065 2.8mm J-Lead
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | LL3301SPF065QJ-ND | 1400-LL3301SPF065QJ | LL3301SPF065QJ | LL3301SPF065QJ |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm |