Win Source Part Number: 1061002-MSLPT5252BG1
Category: Switches>Tactile Switches
Series: LPT
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 5.20mm x 5.20mm
Illumination: Non-Illuminated
Operating Force: 70gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-3390-6,450-3390-
Base Product Number: MSLPT5252
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:70gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACT MINI GW 5.2X5.2X1.5 70GF
Tactile Switches Tact Mini GW 5.2x5.2 x1.5 70gf
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1061002-MSLPT5252BG1MTR | 450-3390-1-ND | 450-3390-2-ND | 95AC1630 | MSLPT5252BG1MTR | MSLPT5252BG1MTR |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) |
| Max. Actuating Force | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | 0.2 lbs (0.0700 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |