Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SW, SPST, 0.05A, 12VDC, SMD; Product Range:MJTP Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SW TACT SPST 0.05A 12VDC
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1138ATR | 679-2413-6-ND | 679-2413-1-ND | 73J1206 | MJTP1138ATR | MJTP1138ATR |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Smd; Product Range Apem | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | |||||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |