TE Connectivity Tactile Switches MSLPT5252BL2MTR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-3402-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3402-6-ND
Tactile Switches 450-3402-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3402-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3402-1-ND
Tactile Switches 450-3402-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3402-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3402-2-ND
Tactile Switches 450-3402-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MSLPT5252BL2MTR
Switches - Tactile Switches MSLPT5252BL2MTR
TACT MINI JB 5.2X5.2X1.5 100GF

TACT MINI JB 5.2X5.2X1.5 100GF

Supplier's Site
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
95AC1635
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 95AC1635
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 78AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
78AC7702
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 78AC7702
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:MSLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
MSLPT5252BL2MTR
Tactile Switches MSLPT5252BL2MTR
Tactile Switches Tact Mini JB 5.2x 5.2x1.5 100gf

Tactile Switches Tact Mini JB 5.2x 5.2x1.5 100gf

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-3402-6-ND 450-3402-1-ND MSLPT5252BL2MTR 95AC1635 78AC7702 MSLPT5252BL2MTR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 5.20mm x 5.20mm 5.20mm x 5.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2011-E-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers