Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MJTP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6mm square tact
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1230A | MJTP1230A | 679-2429-ND | MJTP1230A | 19C7995 | MJTP1230A | MJTP1230A |
| Product Name | Pushbutton Switches | 12MM SQUARE TACT SWITCH | Tactile Switches | Switches - Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem | Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | ||||||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||||
| Configuration | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) |