Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Switches & Front Panel Switch, Tactile
TACTILE SW, SPST, 0.05A, 12VDC, TH; Product Range:MJTP Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches rght angle grounding 6mm tact
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1117 | 679-2400-ND | MJTP1117 | 73J1184 | MJTP1117 | MJTP1117 | MJTP1117 |
| Product Name | Pushbutton Switches | Tactile Switches | Switches & Front Panel Switch, Tactile | Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Type | Tact Switch | ||||||
| Actuator Specifications | Rectangular Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||||
| Configuration | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO |