Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches Tact Switch
SWITCH TACTILE SPST-NO 0.05A 12V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1138BLTUBE | MJTP1138BLTUBE-ND | MJTP1138BLTUBE | MJTP1138BLTUBE |
| Product Name | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | |||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |