C&K Components Tactile Switches KST241J LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KST241JLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST241JLFSTR-ND
Tactile Switches 108-KST241JLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KST241JLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST241JLFSDKR-ND
Tactile Switches 108-KST241JLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KST241JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KST241JLFSCT-ND
Tactile Switches 108-KST241JLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Sw, 0.05A, 32Vdc, 350Gf; Product Range C&k Components - 35AH1289 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 32Vdc, 350Gf; Product Range C&k Components
35AH1289
Tactile Sw, 0.05A, 32Vdc, 350Gf; Product Range C&k Components 35AH1289
TACTILE SW, 0.05A, 32VDC, 350GF; Product Range:KST Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SW, 0.05A, 32VDC, 350GF; Product Range:KST Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KST241JLFSTR-ND 108-KST241JLFSCT-ND 35AH1289
Product Name Tactile Switches Tactile Switches Tactile Sw, 0.05A, 32Vdc, 350Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2085G-C-J52AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details