Win Source Part Number: 1136862-KT11B2SM34LF
Category: Switches>Tactile Switches
Series: KT
Termination Style: Gull Wing
Features: Sealed
Package: Tape & Reel
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Rubber
Standard Package: 1,100
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 1VA @ 32VAC/DC
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 5.24mm
Alternative Parts (Cross-Reference): KT11B2SM34 LFS;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 2266-KT11B2SM34LFS,C
Base Product Number: KT11B2
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 1VA 32V
Tactile Switches 2.24Mm Silv Gwing
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1136862-KT11B2SM34LFS | CKN1841CT-ND | CKN1841DKR-ND | KT11B2SM34LFS | KT11B2SM34LFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |