Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes
SUBMINIATURE SMT SIDE ACTUATED
TACT SWITCH, SIDE ACTUATED, LOW; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSS221GLFSTR-ND | 108-KSS221GLFSCT-ND | 39AH6808 | 35AH1272 | 97K2789 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components | Subminiature Smt Side Actuated C&k Components | Tact Switch, Side Actuated, Low; Product Range C&k Components |
| Actuator Specifications | Rectangular Button | Rectangular Button | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||
| Switch Dimensions | 7.60mm x 3.70mm | 7.60mm x 3.70mm |