APEM Components, Inc. Pushbutton Switches MJTP1230F

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTP1230F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1230F
Pushbutton Switches MJTP1230F
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2434-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2434-ND
Tactile Switches 679-2434-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTP1230F
Switches - Tactile Switches MJTP1230F
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTP1230F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTP1230F
Tactile Switches MJTP1230F
Tactile Switches 8.5mm square tact

Tactile Switches 8.5mm square tact

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTP1230F 679-2434-ND MJTP1230F MJTP1230F
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337236-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
30mm Non- Illuminated Mushroom with Key Push Buttons - AMKB2 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Metal push-button with M12 connector - MSM II MO M12 Metal Line MSM II Switch with M12 Connector - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details