Switches & Front Panel Switch, Tactile
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switches SPST PCB TACT
SWITCH TACTILE SPST-NO 0.05A 12V
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | MJTP1236A | MJTP1236A | 679-2445-ND | MJTP1236A | MJTP1236A |
| Product Name | Switches & Front Panel Switch, Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Tact Switch | ||||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |