Manufacturer: C&K
Win Source Part Number: 778093-KT11P2SM34LFS
Series: KT
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 90°C
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 1VA @ 32VAC/DC
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Family Name: KT
Categories: Switches
Actuator Height off PCB, Vertical: 5.36mm
Introduction Date: April 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches Top Actuated Tactile SMT Switch
SWITCH TACTILE SPST-NO 1VA 32V
SWITCH TACTILE SPST-NO 1VA 32V
| Win Source Electronics | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 778093-KT11P2SM34LFS | CKN1848DKR-ND | CKN1848CT-ND | KT11P2SM34LFS | KT11P2SM34LFS | KT11P2SM34LFS |
| Product Name | Tactile Switches - KT11P2SM34LFS | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |