Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SUBMINIATURE TACT SWITCH FOR SMT
SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:450gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes
SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KSR Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:450gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6mm x RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSR251GLFSCT-ND | 108-KSR251GLFSTR-ND | 39AH6806 | 39X4830 |
| Product Name | Tactile Switches | Tactile Switches | Subminiature Tact Switch For Smt C&k Components | Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 6.00mm x 3.80mm | 6.00mm x 3.80mm |