Manufacturer: C&K
Win Source Part Number: 806627-KT11P2JM34LFS
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Top Actuated
Outline: 6.38mm x 6.22mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 5.36mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, SPST-NO, 32V, SMD; Product Range:KT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VDC; IP Rating:IP57 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 1VA 32V
Tactile Switches Top Actuated Tactile SMT Switch
SWITCH TACTILE SPST-NO 1VA 32V
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 806627-KT11P2JM34LFS | CKN1842TR-ND | CKN1842CT-ND | 21T9568 | KT11P2JM34LFS | KT11P2JM34LFS | KT11P2JM34LFS |
| Product Name | Tactile Switches - KT11P2JM34LFS | Tactile Switches | Tactile Switches | Tactile Switch, Spst-No, 32V, Smd; Product Range C&k Components | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | ||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2957 kg) | 0.7 lbs (0.2999 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |