C&K Components Tactile Switches KSS241G LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSS241GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS241GLFSCT-ND
Tactile Switches 108-KSS241GLFSCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS241GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS241GLFSTR-ND
Tactile Switches 108-KSS241GLFSTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS241GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS241GLFSDKR-ND
Tactile Switches 108-KSS241GLFSDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switch, Spst, Smd, 4N, 0.05A, 32Vdc; Product Range C&k Components - 58M7866 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, Smd, 4N, 0.05A, 32Vdc; Product Range C&k Components
58M7866
Switch, Spst, Smd, 4N, 0.05A, 32Vdc; Product Range C&k Components 58M7866
SWITCH, SPST, SMD, 4N, 0.05A, 32VDC; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPST, SMD, 4N, 0.05A, 32VDC; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components - 35AH1276 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components
35AH1276
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components 35AH1276
TACTILE SWITCH, 0.05A, 32VDC, 400GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 400GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components - 39AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components
39AH6809
Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components 39AH6809
TACTILE SWITCH, 0.05A, 32VDC, 400GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 400GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSS241GLFSCT-ND 108-KSS241GLFSTR-ND 58M7866 35AH1276
Product Name Tactile Switches Tactile Switches Switch, Spst, Smd, 4N, 0.05A, 32Vdc; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, 400Gf; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 3.70mm 7.60mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-4320-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011G-C-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers