C&K Components Tactile Switches - KT11P4SA2M34LFS KT11P4SA2M34LFS

Description
Manufacturer: C&K Components Win Source Part Number: 876477-KT11P4SA2M34L FS Series: KT Features: Tactile Switch Package: Reel - TR Family Name: KT11P4 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10227CT, CKN10227TR, CKN10227DKR, KT11P4SA2M34 LFS, KT11P4SA2M34LFS-ND, YT1063560FP LFS, *KT11P4SA2M34LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876477-KT11P4SA2M34L FS Series: KT Features: Tactile Switch Package: Reel - TR Family Name: KT11P4 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10227CT, CKN10227TR, CKN10227DKR, KT11P4SA2M34 LFS, KT11P4SA2M34LFS-ND, YT1063560FP LFS, *KT11P4SA2M34LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KT11P4SA2M34LFS
876477-KT11P4SA2M34LFS
Tactile Switches - KT11P4SA2M34LFS 876477-KT11P4SA2M34LFS
Manufacturer: C&K Components Win Source Part Number: 876477-KT11P4SA2M34L FS Series: KT Features: Tactile Switch Package: Reel - TR Family Name: KT11P4 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10227CT, CKN10227TR, CKN10227DKR, KT11P4SA2M34 LFS, KT11P4SA2M34LFS-ND, YT1063560FP LFS, *KT11P4SA2M34LFS

Manufacturer: C&K Components
Win Source Part Number: 876477-KT11P4SA2M34LFS
Series: KT
Features: Tactile Switch
Package: Reel - TR
Family Name: KT11P4
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10227CT, CKN10227TR, CKN10227DKR, KT11P4SA2M34 LFS, KT11P4SA2M34LFS-ND, YT1063560FP LFS, *KT11P4SA2M34LFS

Buy Now Datasheet
Tactile Switches - CKN10227DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10227DKR-ND
Tactile Switches CKN10227DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10227TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10227TR-ND
Tactile Switches CKN10227TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10227CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10227CT-ND
Tactile Switches CKN10227CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches KT11P4SA2M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Tactile Switches - KT11P4SA2M34LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KT11P4SA2M34LFS
Tactile Switches KT11P4SA2M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KT11P4SA2M34LFS
Tactile Switches KT11P4SA2M34LFS
Tactile Switches SW Tactile N.O.SPST Rnd Btn 32VAC/VDC 1W

Tactile Switches SW Tactile N.O.SPST Rnd Btn 32VAC/VDC 1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876477-KT11P4SA2M34LFS CKN10227DKR-ND CKN10227CT-ND KT11P4SA2M34LFS KT11P4SA2M34LFS KT11P4SA2M34LFS
Product Name Tactile Switches - KT11P4SA2M34LFS Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.77mm x 6.41mm 7.77mm x 6.41mm
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers