C&K Components Switches - Tactile Switches KT11P2SA1M34LFS

Description
Win Source Part Number: 1232950-KT11P2SA1M34 LFS Category: Switches>Tactile Switches Series: KT Termination Style: Gull Wing Features: Sealed Package: Tape & Reel Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Standard Package: 800 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 1VA @ 32VAC/DC Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KT11P2SA1M34 LFS,CKN10273TR,*KT11 P2SA1M34LFS,2266-KT1 1P2SA1M34LFS,CKN1027 3DKR,YT1043550FP LFS,CKN10273CT Base Product Number: KT11P2
Request a Quote Datasheet
Description
Win Source Part Number: 1232950-KT11P2SA1M34 LFS Category: Switches>Tactile Switches Series: KT Termination Style: Gull Wing Features: Sealed Package: Tape & Reel Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Standard Package: 800 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 1VA @ 32VAC/DC Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KT11P2SA1M34 LFS,CKN10273TR,*KT11 P2SA1M34LFS,2266-KT1 1P2SA1M34LFS,CKN1027 3DKR,YT1043550FP LFS,CKN10273CT Base Product Number: KT11P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1232950-KT11P2SA1M34LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1232950-KT11P2SA1M34LFS
Switches - Tactile Switches 1232950-KT11P2SA1M34LFS
Win Source Part Number: 1232950-KT11P2SA1M34 LFS Category: Switches>Tactile Switches Series: KT Termination Style: Gull Wing Features: Sealed Package: Tape & Reel Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Standard Package: 800 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 1VA @ 32VAC/DC Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: KT11P2SA1M34 LFS,CKN10273TR,*KT11 P2SA1M34LFS,2266-KT1 1P2SA1M34LFS,CKN1027 3DKR,YT1043550FP LFS,CKN10273CT Base Product Number: KT11P2

Win Source Part Number: 1232950-KT11P2SA1M34LFS
Category: Switches>Tactile Switches
Series: KT
Termination Style: Gull Wing
Features: Sealed
Package: Tape & Reel
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Standard Package: 800
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 1VA @ 32VAC/DC
Actuator Orientation: Side Actuated
Outline: 7.77mm x 4.38mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KT11P2SA1M34 LFS,CKN10273TR,*KT11P2SA1M34LFS,2266-KT11P2SA1M34LFS,CKN10273DKR,YT1043550FP LFS,CKN10273CT
Base Product Number: KT11P2

Buy Now Datasheet
Tactile Switches - CKN10273DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10273DKR-ND
Tactile Switches CKN10273DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10273CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10273CT-ND
Tactile Switches CKN10273CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10273TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10273TR-ND
Tactile Switches CKN10273TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - KT11P2SA1M34LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KT11P2SA1M34LFS
Tactile Switches KT11P2SA1M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site Datasheet
Switches - Tactile Switches KT11P2SA1M34LFS
SWITCH TACTILE SPST-NO 1VA 32V

SWITCH TACTILE SPST-NO 1VA 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KT11P2SA1M34LFS
Tactile Switches KT11P2SA1M34LFS
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1232950-KT11P2SA1M34LFS CKN10273DKR-ND CKN10273CT-ND KT11P2SA1M34LFS KT11P2SA1M34LFS KT11P2SA1M34LFS
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers