APEM Components, Inc. Switches - Tactile Switches MJTP1105T

Description
Manufacturer: Apem Inc. Win Source Part Number: 1323787-MJTP1105T Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Features: Tactile Feedback Actuator Material: Thermoplastic Standard Package: 1,000 Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 7.20mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: MJTP1105T-ND,679-239 4 Base Product Number: MJTP1105 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 1323787-MJTP1105T Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Features: Tactile Feedback Actuator Material: Thermoplastic Standard Package: 1,000 Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 7.20mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: MJTP1105T-ND,679-239 4 Base Product Number: MJTP1105 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1323787-MJTP1105T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1323787-MJTP1105T
Switches - Tactile Switches 1323787-MJTP1105T
Manufacturer: Apem Inc. Win Source Part Number: 1323787-MJTP1105T Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Features: Tactile Feedback Actuator Material: Thermoplastic Standard Package: 1,000 Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 7.20mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: MJTP1105T-ND,679-239 4 Base Product Number: MJTP1105 RoHS Status: ROHS3 Compliant

Manufacturer: Apem Inc.
Win Source Part Number: 1323787-MJTP1105T
Category: Switches>Tactile Switches
Packaging: Bulk
Termination Style: PC Pin
Features: Tactile Feedback
Actuator Material: Thermoplastic
Standard Package: 1,000
Mounting: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 7.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 6.35mm
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: MJTP1105T-ND,679-2394
Base Product Number: MJTP1105
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tactile Switches - 679-2394-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2394-ND
Tactile Switches 679-2394-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - MJTP1105T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1105T
Pushbutton Switches MJTP1105T
Tact Switch

Tact Switch

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
MJTP1105T
Tactile Switches MJTP1105T
Tactile Switches rght angle grounding 6mm tact

Tactile Switches rght angle grounding 6mm tact

Buy Now Datasheet
Switches - Tactile Switches - MJTP1105T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
MJTP1105T
Switches - Tactile Switches MJTP1105T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTP1105T - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
MJTP1105T
Tactile Switches MJTP1105T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem - 39C7300 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem
39C7300
Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem 39C7300
TACTILE SW, SPST, 0.05A, 12VDC, TH; Product Range:MJTP Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, TH; Product Range:MJTP Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1323787-MJTP1105T 679-2394-ND MJTP1105T MJTP1105T MJTP1105T MJTP1105T 39C7300
Product Name Switches - Tactile Switches Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Th; Product Range Apem
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1110 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers