Win Source Part Number: 1186787-KT11S2SA2M34
Category: Switches>Tactile Switches
Series: KT
Termination Style: Gull Wing
Features: Sealed
Package: Tape & Reel
Ingress Protection: IP57 - Dust Protected, Waterproof
Standard Package: 600
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Contact Rating @ Voltage: 1VA @ 32VAC/DC
Actuator Orientation: Side Actuated
Outline: 7.77mm x 6.41mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 90°C
Alternative Parts (Cross-Reference): KT11S2SA2M34 LFS;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KT11S2SA2M34LFS-ND,C
Base Product Number: KT11S2
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH TACTILE SPST-NO 1VA 32V
Tactile Switches SW Tactile N.O.SPST Rnd Btn 32VAC/VDC 1W
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1186787-KT11S2SA2M34LFS | CKN10228TR-ND | CKN10228CT-ND | KT11S2SA2M34LFS | KT11S2SA2M34LFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton |