Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6.9mm square tact grounding
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MJTP Series; Illumination:Non Illuminated; Actuation Type:Side; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 679-2447-ND | MJTP1236C | MJTP1236C | 19C8003 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range Apem |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Switch Dimensions | 7.40mm x 7.20mm |