APEM Components, Inc. Tactile Switches MJTP1141A

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 679-MJTP1141ATB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-MJTP1141ATB-ND
Tactile Switches 679-MJTP1141ATB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 679-MJTP1141ACT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-MJTP1141ACT-ND
Tactile Switches 679-MJTP1141ACT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Pushbutton Switches - MJTP1141A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1141A
Pushbutton Switches MJTP1141A
Tact Switch - AMMO PACK ONLY

Tact Switch - AMMO PACK ONLY

Buy Now
Switches - Tactile Switches - MJTP1141A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
MJTP1141A
Switches - Tactile Switches MJTP1141A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - MJTP1141A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTP1141A
Tactile Switches MJTP1141A
Tactile Switches SW TACT SPST 50MA 12VDC 6MM

Tactile Switches SW TACT SPST 50MA 12VDC 6MM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 679-MJTP1141ATB-ND 679-MJTP1141ACT-ND MJTP1141A MJTP1141A MJTP1141A
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.10mm x 6.10mm 6.10mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF3-P4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Tactile Switches - 1571626-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers