C&K Components Tactile Switches KSS223G LFG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSS223GLFGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS223GLFGTR-ND
Tactile Switches 108-KSS223GLFGTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS223GLFGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS223GLFGDKR-ND
Tactile Switches 108-KSS223GLFGDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 108-KSS223GLFGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSS223GLFGCT-ND
Tactile Switches 108-KSS223GLFGCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Sw, 0.01A, 32Vdc, 200Gf; Product Range C&k Components - 35AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.01A, 32Vdc, 200Gf; Product Range C&k Components
35AH1273
Tactile Sw, 0.01A, 32Vdc, 200Gf; Product Range C&k Components 35AH1273
TACTILE SW, 0.01A, 32VDC, 200GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SW, 0.01A, 32VDC, 200GF; Product Range:KSS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSS223GLFGTR-ND 108-KSS223GLFGCT-ND 35AH1273
Product Name Tactile Switches Tactile Switches Tactile Sw, 0.01A, 32Vdc, 200Gf; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.60mm x 3.70mm 7.60mm x 3.70mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-BE - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers