Crouzet Snap Action, Limit Switches 831810C1.FL

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1431-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1431-ND
Snap Action, Limit Switches 966-1431-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831810C1.FL
Basic / Snap Action Switches 831810C1.FL
Basic / Snap Action Switches SLDSW 0.1A .110 SIMRLR R19.5

Basic / Snap Action Switches SLDSW 0.1A .110 SIMRLR R19.5

Buy Now Datasheet
Switch, Snap Action, Sealed Sub-Miniature, Dummy Roller, 0.1A - 70159398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap Action, Sealed Sub-Miniature, Dummy Roller, 0.1A
70159398
Switch, Snap Action, Sealed Sub-Miniature, Dummy Roller, 0.1A 70159398
Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard. IP67 Rating UL, cUL Recognized, NF Available in Low, Medium, Standard and High Current Versions Form C (SPDT), Form B (NC) and Form A (NO) Available Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable Wide Variety of Standard and Custom Actuators Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances

Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard.

  • IP67 Rating
  • UL, cUL Recognized, NF
  • Available in Low, Medium, Standard and High Current Versions
  • Form C (SPDT), Form B (NC) and Form A (NO) Available
  • Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable
  • Wide Variety of Standard and Custom Actuators
  • Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1431-ND 831810C1.FL 70159398
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Switch, Snap Action, Sealed Sub-Miniature, Dummy Roller, 0.1A
Actuator Style Lever Style; Roller Style Roller Lever Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2-2439028-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-L30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details