Honeywell Sensing & IoT Snap Action, Limit Switches 914CE2-6A

Description
SWITCH SNAP ACTION SPDT 5A 240V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4361-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4361-ND
Snap Action, Limit Switches 480-4361-ND
SWITCH SNAP ACTION SPDT 5A 240V

SWITCH SNAP ACTION SPDT 5A 240V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-4361-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp 32 to 221 F (0 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details