The Crouzet microswitch, part number 61T6908, features a double break changeover switch with a positive break operation mechanism, conforming to IEC 60947-5-1 standards. It has a contact configuration of DPDT and is designed for snap-action operation. The switch is rated for a maximum contact current of 6A at 250VAC and 0.6A at 250VDC, with a thermal rating of 10A. This microswitch operates effectively within a temperature range of -50°C to +85°C and has a mechanical life of up to 10 million operations for the IP40 version and 4 million for the IP67 version. The device is available in IP40, IP65, and IP67 protection ratings, making it suitable for various environmental conditions. The switch is constructed with a PC GF 20 FR case and AgNi contacts for standard versions, ensuring durability and reliability. It features a four-terminal design with electrically separated circuits, and the connections are compatible with 6.35mm female connectors. The maximum operating force is 4.5N, with a minimum positive opening force of 28N. Overall, this microswitch is a robust option for applications requiring reliable switching in challenging environments.
SWITCH SNAP ACTION DPST 6A 250V
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Basic / Snap Action Switches PBX4N IP67 1/4"90DEG QC + LVR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1344-ND | 61T6908 | 83240213 |
| Product Name | Snap Action, Limit Switches | Microswitch, Button, Dpdt; Microswitch Type Crouzet | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller Lever | |
| Features | Dustproof | ||
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -58 to 185 F (-50 to 85 C) | ||
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) |