Crouzet Snap Action, Limit Switches 83731324

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83731324-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83731324-ND
Snap Action, Limit Switches 83731324-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 83731324-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp 23 to 158 F (-5 to 70 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Snap Action, Limit Switches - 450-3320-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details