SWITCH SNAP ACTION DPST 6A 120V
The 91MCE Series limit switch is a compliment to Honeywell's existing product line of smaller, lower cost limit switches. Designed for modern industrial OEMs, the miniature package size fits in applications where space is limited. Direct acting contacts ensure the NC contacts open when actuated. The small package size can be gang mounted for applications requiring more than two switch circuits. The 20 mm mounting pattern meets most globally accepted mounting standards. The rugged metal housing is epoxy sealed and offers IP67: NEMA 1, 4, 12 and 13.
Features:
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | 480-2894-ND | 70119013 |
Product Name | Snap Action, Limit Switches | SWITCH, TOP PLUNGER, 1NO1NC DIRECT OPENING SNAP ACTION |
Actuator Style | Round (Pin Plunger) | |
Features | Dustproof | |
Standards and Certifications | RoHS | |
Operating Temp | -13 to 185 F (-25 to 85 C) | |
Pole and Throw Specifications | Double Pole, Single Throw (DPST) |