Panasonic Snap Action, Limit Switches ABS1510403

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-5826-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-5826-ND
Snap Action, Limit Switches 255-5826-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 255-5826-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details