Honeywell Sensing & IoT Snap Action, Limit Switches 914CE20-9

Description
SWITCH SNAP ACTION SPDT 5A 240V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4356-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4356-ND
Snap Action, Limit Switches 480-4356-ND
SWITCH SNAP ACTION SPDT 5A 240V

SWITCH SNAP ACTION SPDT 5A 240V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-4356-ND
Product Name Snap Action, Limit Switches
Actuator Style Spring, Wire
Features Dustproof
Standards and Certifications RoHS
Operating Temp 32 to 221 F (0 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1009612 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details