E-Switch, Inc. Snap Action, Limit Switches 900AGQ

Description
SWITCH DETECT SPST-NO 100MA 50V
Request a Quote Datasheet
Description
SWITCH DETECT SPST-NO 100MA 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG2622TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG2622TR-ND
Snap Action, Limit Switches EG2622TR-ND
SWITCH DETECT SPST-NO 100MA 50V

SWITCH DETECT SPST-NO 100MA 50V

Buy Now Datasheet
Snap Action, Limit Switches - EG2622DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG2622DKR-ND
Snap Action, Limit Switches EG2622DKR-ND
SWITCH DETECT SPST-NO 100MA 50V

SWITCH DETECT SPST-NO 100MA 50V

Buy Now Datasheet
Snap Action, Limit Switches - EG2622CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG2622CT-ND
Snap Action, Limit Switches EG2622CT-ND
SWITCH DETECT SPST-NO 100MA 50V

SWITCH DETECT SPST-NO 100MA 50V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number EG2622TR-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR053M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details