Panasonic Snap Action, Limit Switches ABJ361841

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3664-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3664-ND
Snap Action, Limit Switches 255-3664-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Micro Switches - 6989609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6989609
Micro Switches 6989609
Switch,leaf lever,0.98N,Au-con,w ire tm

Switch,leaf lever,0.98N,Au-con,wire tm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 255-3664-ND 6989609
Product Name Snap Action, Limit Switches Micro Switches
Actuator Style Lever Style Lever Style; Leaf lever
Features Dustproof Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details