Crouzet Snap Action, Limit Switches 83881112

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1488-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1488-ND
Snap Action, Limit Switches 966-1488-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-1488-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-SAJ101XPP0N74SNOPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03L - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details