Crouzet Snap Action, Limit Switches 83240020

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crouzet microswitch, part number 61T6898, features a double break changeover switch with a positive break operation mechanism, compliant with IEC 60947-5-1 standards. It operates within a temperature range of -50 to +85 °C and is available in IP 40 or IP 67 protection ratings. The switch has a maximum operating force of 4.5 N and a mechanical life of up to 10 million operations for the IP 40 version. It is designed with a four-terminal two-way snap-action contact element, ensuring electrically separated circuits. The switch is constructed with materials such as PC GF 20 FR for the case and AgNi contacts for the standard version. It is suitable for applications requiring reliable switching in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Crouzet microswitch, part number 61T6898, features a double break changeover switch with a positive break operation mechanism, compliant with IEC 60947-5-1 standards. It operates within a temperature range of -50 to +85 °C and is available in IP 40 or IP 67 protection ratings. The switch has a maximum operating force of 4.5 N and a mechanical life of up to 10 million operations for the IP 40 version. It is designed with a four-terminal two-way snap-action contact element, ensuring electrically separated circuits. The switch is constructed with materials such as PC GF 20 FR for the case and AgNi contacts for the standard version. It is suitable for applications requiring reliable switching in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1341-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1341-ND
Snap Action, Limit Switches 966-1341-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240020
Basic / Snap Action Switches 83240020
Basic / Snap Action Switches PBX 4N IP40 SCREW

Basic / Snap Action Switches PBX 4N IP40 SCREW

Buy Now Datasheet
Microswitch, Button, Dpdt; Microswitch Type Crouzet - 61T6898 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Dpdt; Microswitch Type Crouzet
61T6898
Microswitch, Button, Dpdt; Microswitch Type Crouzet 61T6898
MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, DPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1341-ND 83240020 61T6898
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Button, Dpdt; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger) Button
Standards and Certifications RoHS RoHS RoHS
Operating Temp -58 to 185 F (-50 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Double Throw (DPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
Micro Switches - 2326127 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-3340-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details