MICRO SWITCH™ HM Series hermetically sealed basic switches contain contacts in a sealed chamber. A gas-tight seal is maintained while transmitting force and motion to the switch mechanism through a metal diaphragm. HM Series Hermetically Sealed Switches are not generally recommended for 115 Vac, 60 Hz. If you have a 60 Hz application in the mA range, or applications that require the switch to function electrically during exposure to sub-freezing temperatures, contact us for special design variations that are available.
SWITCH SNAP ACT SPDT 500MA 28V
MICROSWITCH, HINGE LEVER, SPDT, 500mA; Microswitch Type:Subminiature; Microswitch Actuator:Short Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:28VDC RoHS Compliant: No
Basic / Snap Action Switches SWITCH SNAP ACTION SPDT 500MA
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 9HM1 | 480-6044-ND | 92B5298 | 9HM1 |
| Product Name | HM Series Hermetically Sealed Basic Switch, Single Pole Double Throw Circuitry, 0.5 A at 28 Vdc, Integral Lever Actuator, Solder Termination, Military Part Number MS27216-6 | Snap Action, Limit Switches | Microswitch, Hinge Lever, Spdt, 500Ma; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Terminal Type | Solder | Solder | Solder; Solder | |
| Actuator Style | Lever Style | Lever Style | Lever | |
| Standards and Certifications | RoHS |