Crouzet Snap Action, Limit Switches 83299001

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1894-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1894-ND
Snap Action, Limit Switches 966-1894-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83299001
Basic / Snap Action Switches 83299001
Basic / Snap Action Switches Miniature Microswitches V3DS Dual Current Low Force 83299 I W3

Basic / Snap Action Switches Miniature Microswitches V3DS Dual Current Low Force 83299 I W3

Buy Now Datasheet
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet - 47AC4097 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet
47AC4097
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet 47AC4097
MICROSWITCH, PLUNGER, SPDT, 3A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 3A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1894-ND 83299001 47AC4097
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398424 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers