Crouzet Snap Action, Limit Switches 83186057

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83186057-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83186057-ND
Snap Action, Limit Switches 966-83186057-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Microswitch, Simulated Roller Lever,spdt,6A,250V; Microswitch Type Crouzet - 61T6889 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Simulated Roller Lever,spdt,6A,250V; Microswitch Type Crouzet
61T6889
Microswitch, Simulated Roller Lever,spdt,6A,250V; Microswitch Type Crouzet 61T6889
MICROSWITCH, SIMULATED ROLLER LEVER,SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SIMULATED ROLLER LEVER,SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-83186057-ND 61T6889
Product Name Snap Action, Limit Switches Microswitch, Simulated Roller Lever,spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Lever Style; Roller Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326203 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details