Crouzet Snap Action, Limit Switches 83278001

Description
SWITCH SNAP ACTION SPDT 50MA 24V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 50MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83278001-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83278001-ND
Snap Action, Limit Switches 83278001-ND
SWITCH SNAP ACTION SPDT 50MA 24V

SWITCH SNAP ACTION SPDT 50MA 24V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83278001
Basic / Snap Action Switches 83278001
Basic / Snap Action Switches SNSW.1A 1.5N SPDT SLDR PLAIN R:16.8

Basic / Snap Action Switches SNSW.1A 1.5N SPDT SLDR PLAIN R:16.8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83278001-ND 83278001
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 302 F (-20 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435260-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers