The Snap Action Limit Switch 4008-9007C62G-ND from DigiKey is designed for heavy-duty applications, featuring a DPDT-DB switch function with a contact form of Form ZZ. It is constructed from zinc with a plunger head and operates using a stainless steel spring return side plunger. The switch has a linear movement of the operating head and is actuated on the end, allowing for lateral approach from one direction. This limit switch supports a variety of electrical ratings, including 1.2 A at 600 V AC and up to 6 A at 120 V AC, with a rated insulation voltage of 600 V. It has a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles, making it suitable for long-term use. The device is rated for operation in ambient temperatures ranging from -20°F to 185°F (-29°C to 85°C) and has an IP67 rating for dust and water resistance. The switch features screw-clamp terminals compatible with wire sizes from AWG 22 to AWG 12 and includes one entry for 1/2" NPT cable. It is packaged individually and has a net weight of 1.25 lb (0.57 kg). The product is classified as a Green Premium product, indicating a commitment to sustainability.
LIMIT SWITCH, 9007, 600 V 10AMP
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 4008-9007C62G-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Features | Dustproof |
| Operating Temp | -20 to 185 F (-29 to 85 C) |
| Pole and Throw Specifications | 4PST |