Schneider Electric Snap Action, Limit Switches 9007CR67T10

Description
NEMA LIMIT SWITCH, 9007C, HEAVY
Request a Quote Datasheet
Description
NEMA LIMIT SWITCH, 9007C, HEAVY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007CR67T10-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007CR67T10-ND
Snap Action, Limit Switches 4008-9007CR67T10-ND
NEMA LIMIT SWITCH, 9007C, HEAVY

NEMA LIMIT SWITCH, 9007C, HEAVY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007CR67T10-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Operating Temp -20 to 185 F (-29 to 85 C)
Pole and Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2439028-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details