SWITCH SNAP ACTION SPDT 1A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 255-2003-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 amps |
| Actuating Force | 4.41 oz (1.23 N) |