Panasonic Snap Action, Limit Switches ABS161640

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-3808-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-3808-ND
Snap Action, Limit Switches 255-3808-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet
Micro Switches - 1738272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738272
Micro Switches 1738272
Panasonic ABS161640 Micro Switch

Panasonic ABS161640 Micro Switch

Supplier's Site
Micro Switches - 6989883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6989883
Micro Switches 6989883
Panasonic ABS161640 Micro Switch

Panasonic ABS161640 Micro Switch

Supplier's Site
Microswitch, Abs Series, Spdt, Roller Lever, Wire Leaded, 2 A, 250 V Rohs Compliant Panasonic - 70C5911 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Abs Series, Spdt, Roller Lever, Wire Leaded, 2 A, 250 V Rohs Compliant Panasonic
70C5911
Microswitch, Abs Series, Spdt, Roller Lever, Wire Leaded, 2 A, 250 V Rohs Compliant Panasonic 70C5911
Microswitch, ABS Series, SPDT, Roller Lever, Wire Leaded, 2 A, 250 V RoHS Compliant: Yes

Microswitch, ABS Series, SPDT, Roller Lever, Wire Leaded, 2 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-3808-ND 1738272 70C5911
Product Name Snap Action, Limit Switches Micro Switches Microswitch, Abs Series, Spdt, Roller Lever, Wire Leaded, 2 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style Lever Style; Roller Style; Roller lever Lever Style; Roller Style
Features Dustproof Dustproof; Weather Resistant or Waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details