SWITCH SNAP ACTION SPDT 20A 125V
SAFETY SWITCH, A SERIES, SPDT CIRCUIT, OVERTRAVEL PLUNGER, SNAP ACTION, 125 VAC/30 VDC, PANEL MOUNT, SCREW TERMINAL, IP00 INGRESS PROTECTION. FREE 2 YEAR RADWELL WARRANTY
OMRON Commercial Product Parts A-20GQ-B7-K
Basic / Snap Action Switches Panel Plungr 625g OF
MICROSWITCH, PLUNGER, SPDT, 20A, 500V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:A Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Radwell International | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | A-20GQ-B7-K | SW233-ND | 480103 | A-20GQ-B7-K | 17M6497 | |
| Product Name | SNAP ACTION SWITCH | Snap Action, Limit Switches | Miniature Snap Action Switch | Miniature Snap Action Switch | Basic / Snap Action Switches | Microswitch, Plunger, Spdt, 20A, 500V; Microswitch Type Omron Industrial Automation |
| Actuator Style | Overtravel Plunger | Pushbutton Style; Plunger | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temp | -13 to 176 F (-25 to 80 C) | |||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |||
| Maximum Current | 6 to 20 amps | 20 amps | 20 amps |