Crouzet Snap Action, Limit Switches 83299009

Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1895-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1895-ND
Snap Action, Limit Switches 966-1895-ND
SWITCH SNAP ACTION SPDT 3A 250V

SWITCH SNAP ACTION SPDT 3A 250V

Buy Now Datasheet
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet - 47AC4098 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet
47AC4098
Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet 47AC4098
MICROSWITCH, PLUNGER, SPDT, 3A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:-; Operating Force Max:1N RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 3A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:-; Operating Force Max:1N RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83299009
Basic / Snap Action Switches 83299009
Basic / Snap Action Switches Miniature Microswitches V3DS Dual Current Low Force 83299 I F0

Basic / Snap Action Switches Miniature Microswitches V3DS Dual Current Low Force 83299 I F0

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1895-ND 47AC4098 83299009
Product Name Snap Action, Limit Switches Microswitch, Plunger, Spdt, 3A, 250Vac; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details