Crouzet Snap Action, Limit Switches 83272801

Description
SWITCH SNAP ACT SPST-NO 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83272801-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83272801-ND
Snap Action, Limit Switches 83272801-ND
SWITCH SNAP ACT SPST-NO 5A 250V

SWITCH SNAP ACT SPST-NO 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83272801
Basic / Snap Action Switches 83272801
Basic / Snap Action Switches SNSW 5A 1.5N SPNO SLDR PIN PLNGR

Basic / Snap Action Switches SNSW 5A 1.5N SPNO SLDR PIN PLNGR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 83272801-ND 83272801
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details