Panasonic Snap Action, Limit Switches ABS1512509

Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 2A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 255-2033-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
255-2033-ND
Snap Action, Limit Switches 255-2033-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABS1512509
Basic / Snap Action Switches ABS1512509
Basic / Snap Action Switches SPDT Hinge LVR PCB

Basic / Snap Action Switches SPDT Hinge LVR PCB

Buy Now Datasheet
Snap Action Switch, Hinge Lever, Spdt, 125Vdc; Microswitch Type Panasonic - 96B1954 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switch, Hinge Lever, Spdt, 125Vdc; Microswitch Type Panasonic
96B1954
Snap Action Switch, Hinge Lever, Spdt, 125Vdc; Microswitch Type Panasonic 96B1954
SNAP ACTION SWITCH, HINGE LEVER, SPDT, 125VDC; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:125VDC RoHS Compliant: No

SNAP ACTION SWITCH, HINGE LEVER, SPDT, 125VDC; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:2A; Contact Voltage DC Nom:125VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 255-2033-ND ABS1512509 96B1954
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap Action Switch, Hinge Lever, Spdt, 125Vdc; Microswitch Type Panasonic
Actuator Style Lever Style Lever Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action, Limit Switches - 450-2035-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers