Schneider Electric Snap Action, Limit Switches 9007CB41

Description
SNAP LIMIT SWITCH, 9007, 600 V 1
Request a Quote Datasheet
Description
SNAP LIMIT SWITCH, 9007, 600 V 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-9007CB41-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-9007CB41-ND
Snap Action, Limit Switches 4008-9007CB41-ND
SNAP LIMIT SWITCH, 9007, 600 V 1

SNAP LIMIT SWITCH, 9007, 600 V 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-9007CB41-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Operating Temp -20 to 185 F (-29 to 85 C)
Pole and Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K2000798 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details