Crouzet Snap Action, Limit Switches 83884101

Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION DPST 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83884101-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83884101-ND
Snap Action, Limit Switches 83884101-ND
SWITCH SNAP ACTION DPST 6A 250V

SWITCH SNAP ACTION DPST 6A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 83884101-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Features Dustproof
Standards and Certifications RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details